RES ARRAY 5 RES 3.3K OHM 6SIP Product overview: 4306R-101-332 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-332 can be used for catalog matching and distributor lookup.
3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 729033-4306R-101-332
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 4306R
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Resistor-Ratio-Drift
RESISTOR, BUSSED RESISTOR NETWORK 5, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4306R-101-332 | 4306R-1-332-ND | 729033-4306R-101-332 | 02F2949 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 4306R-101-332 | Resistor, Bussed Resistor Network 5, 3.3Kohm, 2%, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 6-SIP | ThroughHole; 6-SIP | ThroughHole | SIP |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms |
| Power Rating | 0.7500 watts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |