Bourns, Inc. Resistor Networks, Arrays 4306R-101-221

Description
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-221-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-221-ND
Resistor Networks, Arrays 4306R-1-221-ND
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 5, 220 Ohm, 0.02, Sip; Resistance Bourns - 02F2937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 5, 220 Ohm, 0.02, Sip; Resistance Bourns
02F2937
Resistor, Bus Res N/w, 5, 220 Ohm, 0.02, Sip; Resistance Bourns 02F2937
RESISTOR, BUS RES N/W, 5, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 5, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-1-221-ND 02F2937
Product Name Resistor Networks, Arrays Resistor, Bus Res N/w, 5, 220 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers