Bourns, Inc. Resistor Networks, Arrays 4306R-101-220

Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-220-ND
Resistor Networks, Arrays 4306R-1-220-ND
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 5, 22 Ohm, 1 Ohm, Sip; Resistance Bourns - 04B6486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 22 Ohm, 1 Ohm, Sip; Resistance Bourns
04B6486
Resistor, Bussed Resistor Network 5, 22 Ohm, 1 Ohm, Sip; Resistance Bourns 04B6486
RESISTOR, BUSSED RESISTOR NETWORK 5, 22 OHM, 1 OHM, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 5, 22 OHM, 1 OHM, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306R-1-220-ND 04B6486
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 5, 22 Ohm, 1 Ohm, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 22 ohms 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details