Bourns, Inc. Resistor Networks, Arrays 4306R-101-202LF

Description
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306R-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-202LF-ND
Resistor Networks, Arrays 4306R-1-202LF-ND
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038642-4306R-101-202LF
Resistors - Resistor Networks, Arrays 1038642-4306R-101-202LF
Win Source Part Number: 1038642-4306R-101-20 2LF Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 35 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm) Alternative Parts (Cross-Reference): 4606X-101-202LF; 4606X-101-222LF; 4606X-101-182LF; 77061202P; 77083202P; 770103222P4306R-101- 202LF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4306R-1-202LF,4306R1 01202LF,4306R-101-20 2LF-ND Base Product Number: 4306R

Win Source Part Number: 1038642-4306R-101-202LF
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 35
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.584" L x 0.085" W (14.83mm x 2.16mm)
Alternative Parts (Cross-Reference): 4606X-101-202LF; 4606X-101-222LF; 4606X-101-182LF; 77061202P; 77083202P; 770103222P4306R-101-202LF.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4306R-1-202LF,4306R101202LF,4306R-101-202LF-ND
Base Product Number: 4306R

Buy Now Datasheet
RES ARRAY 5 RES 2K OHM 6SIP Product overview: 4306R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 2K OHM 6SIP Product overview: 4306R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 5, 2Kohm, 2%, Sip; Resistance Bourns - 32K8721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 2Kohm, 2%, Sip; Resistance Bourns
32K8721
Resistor, Bussed Resistor Network, 5, 2Kohm, 2%, Sip; Resistance Bourns 32K8721
RESISTOR, BUSSED RESISTOR NETWORK, 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4306R-1-202LF-ND 1038642-4306R-101-202LF 50-4306R-101-202LF 32K8721
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network, 5, 2Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole 6-SIP SIP
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details