Bourns, Inc. Resistor 4306R-101-153LF

Description
RES ARRAY 5 RES 15K OHM 6SIP Product overview: 4306R-101-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-153LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 5 RES 15K OHM 6SIP Product overview: 4306R-101-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-153LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5 RES 15K OHM 6SIP Product overview: 4306R-101-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-153LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 15K OHM 6SIP Product overview: 4306R-101-153LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-153LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4306R-101-153LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4306R-101-153LF-ND
Resistor Networks, Arrays 118-4306R-101-153LF-ND
15k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

15k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 5, 15Kohm, 2%, Sip; Resistance Bourns - 32K8713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 15Kohm, 2%, Sip; Resistance Bourns
32K8713
Resistor, Bussed Resistor Network, 5, 15Kohm, 2%, Sip; Resistance Bourns 32K8713
RESISTOR, BUSSED RESISTOR NETWORK, 5, 15KOHM, 2%, SIP; Resistance:15kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 15KOHM, 2%, SIP; Resistance:15kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-4306R-101-153LF 118-4306R-101-153LF-ND 32K8713
Product Name Resistor Resistor Networks, Arrays Resistor, Bussed Resistor Network, 5, 15Kohm, 2%, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole; 6-SIP SIP
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Power Rating 0.7500 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details