Bourns, Inc. Resistor 4306R-101-103LF

Description
RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4306R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4306R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4306R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4306R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4306R-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306R-1-103LF-ND
Resistor Networks, Arrays 4306R-1-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Network, Sip, 10K; Resistance Bourns - 32K8704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, Sip, 10K; Resistance Bourns
32K8704
Resistor, Network, Sip, 10K; Resistance Bourns 32K8704
RESISTOR, NETWORK, SIP, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Qualification:- RoHS Compliant: Yes

RESISTOR, NETWORK, SIP, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC - 70155397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
70155397
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC 70155397
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4306R-101-103LF 4306R-1-103LF-ND 32K8704 70155397
Product Name Resistor Resistor Networks, Arrays Resistor, Network, Sip, 10K; Resistance Bourns Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole; 6-SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.7500 watts 0.2000 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details