RES ARRAY 5 RES 1K OHM 6SIP Product overview: 4306R-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4306R-101-102LF can be used for catalog matching and distributor lookup.
1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
BOURNS 4306R-101-102LF RESISTOR NETWORK, 1KR
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR, BUSSED RESISTOR NETWORK, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4306R-101-102LF | 4306R-1-102LF-ND | 103-4306R-101-102LF | 70155396 | 32K8703 |
| Product Name | Resistor | Resistor Networks, Arrays | BOURNS 4306R-101-102LF RESISTOR NETWORK, 1KR | Resistor; 1 Kilohms; 0.75 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC | Resistor, Bussed Resistor Network, 5, 1Kohm, 2%, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | ||||
| Mounting / Packaging | 6-SIP | ThroughHole; 6-SIP | ThroughHole; Through Hole | SIP | SIP |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Power Rating | 0.7500 watts | 0.7500 watts | |||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts |