Bourns, Inc. Resistor Networks, Arrays 4306M-101-562LF

Description
5.6k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
5.6k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306M-101-562LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306M-101-562LF-ND
Resistor Networks, Arrays 4306M-101-562LF-ND
5.6k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

5.6k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K8679 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K8679
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K8679
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4306M-101-562LF-ND 32K8679
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 5600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details