Bourns, Inc. Resistor Networks, Arrays 4306M-101-220

Description
22 Ohm ±1Ohm 250mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 250mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4306M-101-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4306M-101-220-ND
Resistor Networks, Arrays 4306M-101-220-ND
22 Ohm ±1Ohm 250mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

22 Ohm ±1Ohm 250mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4306M-101-220-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details