Bourns, Inc. Resistor Networks, Arrays 4304M-102-510

Description
51 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
51 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4304M-102-510-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4304M-102-510-ND
Resistor Networks, Arrays 4304M-102-510-ND
51 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

51 Ohm ±2% 400mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4304M-102-510-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details