Bourns, Inc. Resistor Networks, Arrays 4116R-3-331/391LF

Description
"330, 390 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"330, 390 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-331/391LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-331/391LF-ND
Resistor Networks, Arrays 4116R-3-331/391LF-ND
"330, 390 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"330, 390 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns - 32K8609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns
32K8609
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns 32K8609
Resistor Network,Thick Film,330Ohms,100WV,2 +/-% Tol,8631-Case RoHS Compliant: Yes

Resistor Network,Thick Film,330Ohms,100WV,2+/-% Tol,8631-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-3-331/391LF-ND 32K8609
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,8631-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 330 to 390 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details