Bourns, Inc. Resistor Networks, Arrays 4116R-3-161/241LF

Description
"160, 240 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"160, 240 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-3-161/241LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-3-161/241LF-ND
Resistor Networks, Arrays 4116R-3-161/241LF-ND
"160, 240 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"160, 240 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4116R-3-161/241LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 160 to 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers