Bourns, Inc. Resistor Networks, Arrays 4116R-2-222LF

Description
"2.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-222LF-ND
Resistor Networks, Arrays 4116R-2-222LF-ND
"2.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor - 15951540 - Radwell International
Willingboro, NJ, United States
Resistor
15951540
Resistor 15951540
ARRAY/NETWORK RESISTOR, BUSSED, METAL GLAZE/THICK FILM, 2.25W, 2200OHM, 100V, 2%, 100PPM/CEL, DIP-16. FREE 2 YEAR RADWELL WARRANTY

ARRAY/NETWORK RESISTOR, BUSSED, METAL GLAZE/THICK FILM, 2.25W, 2200OHM, 100V, 2%, 100PPM/CEL, DIP-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Bussed Resistor Network 15, 2.2Kohm 2%, Dip; Resistance Bourns - 32K8558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 2.2Kohm 2%, Dip; Resistance Bourns
32K8558
Resistor, Bussed Resistor Network 15, 2.2Kohm 2%, Dip; Resistance Bourns 32K8558
RESISTOR, BUSSED RESISTOR NETWORK 15, 2.2KOHM 2%, DIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 2.2KOHM 2%, DIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4116R-2-222LF-ND 15951540 32K8558
Product Name Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network 15, 2.2Kohm 2%, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP DIP
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details