Bourns, Inc. Resistor Networks, Arrays 4116R-2-150LF

Description
"15 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"15 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-150LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-150LF-ND
Resistor Networks, Arrays 4116R-2-150LF-ND
"15 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"15 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4116R-2-150LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details