Bourns, Inc. Resistor Networks, Arrays 4116R-1-820LF

Description
"82 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"82 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-820LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-820LF-ND
Resistor Networks, Arrays 4116R-1-820LF-ND
"82 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"82 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25W @ 70DEGC - 70154917 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25W @ 70DEGC
70154917
RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25W @ 70DEGC 70154917
RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25 W @ 70DEGC

RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25W @ 70DEGC

Supplier's Site
Resistor, Isolated Resistor Network, 8, 82 Ohm, 0.02, Dip; Resistance Bourns - 32K8531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 82 Ohm, 0.02, Dip; Resistance Bourns
32K8531
Resistor, Isolated Resistor Network, 8, 82 Ohm, 0.02, Dip; Resistance Bourns 32K8531
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 82 OHM, 0.02, DIP; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:250mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 82 OHM, 0.02, DIP; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4116R-1-820LF-ND 70154917 32K8531
Product Name Resistor Networks, Arrays RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25W @ 70DEGC Resistor, Isolated Resistor Network, 8, 82 Ohm, 0.02, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP DIP
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Fixed Resistors; SIL 9PIN 8RES 8K2 5% ( Citec ) - SIL09E822J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details