Bourns, Inc. Resistor Networks, Arrays 4116R-1-680LF

Description
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-680LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-680LF-ND
Resistor Networks, Arrays 4116R-1-680LF-ND
"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"68 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-680LF
721705-4116R-1-680LF
Resistor Networks, Arrays - 4116R-1-680LF 721705-4116R-1-680LF
Manufacturer: Bourns Inc. Win Source Part Number: 721705-4116R-1-680LF Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 68 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4116R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 721705-4116R-1-680LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 68
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 4116R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Singapore, Singapore
68 OHM Resistor
50-4116R-1-680LF
68 OHM Resistor 50-4116R-1-680LF
RES ARRAY 8 RES 68 OHM 16DIP Product overview: 4116R-1-680LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-680LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 68 OHM 16DIP Product overview: 4116R-1-680LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-680LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, 68R; Resistance Bourns - 39K2502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 68R; Resistance Bourns
39K2502
Resistor Network, 68R; Resistance Bourns 39K2502
RESISTOR NETWORK, 68R; Resistance:68ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

RESISTOR NETWORK, 68R; Resistance:68ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-1-680LF-ND 721705-4116R-1-680LF 50-4116R-1-680LF 39K2502
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4116R-1-680LF 68 OHM Resistor Resistor Network, 68R; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole 16-DIP (0.300", 7.62mm) DIP
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details