Bourns, Inc. 560 OHM Resistor 4116R-1-561LF

Description
RES ARRAY 8 RES 560 OHM 16DIP Product overview: 4116R-1-561LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-561LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 560 OHM 16DIP Product overview: 4116R-1-561LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-561LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560 OHM Resistor
50-4116R-1-561LF
560 OHM Resistor 50-4116R-1-561LF
RES ARRAY 8 RES 560 OHM 16DIP Product overview: 4116R-1-561LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-561LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 560 OHM 16DIP Product overview: 4116R-1-561LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-561LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-1-561LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-561LF-ND
Resistor Networks, Arrays 4116R-1-561LF-ND
"560 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"560 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Thick Film Resistor Network; Resistance Bourns - 32K8513 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8513
Thick Film Resistor Network; Resistance Bourns 32K8513
THICK FILM RESISTOR NETWORK; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

THICK FILM RESISTOR NETWORK; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 560R, 0.25W, Dip; Resistance Bourns - 67AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 560R, 0.25W, Dip; Resistance Bourns
67AC8726
Res N/w, Isolated, 560R, 0.25W, Dip; Resistance Bourns 67AC8726
RES N/W, ISOLATED, 560R, 0.25W, DIP; Resistance:560ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 560R, 0.25W, DIP; Resistance:560ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4116R-1-561LF 4116R-1-561LF-ND 32K8513 67AC8726
Product Name 560 OHM Resistor Resistor Networks, Arrays Thick Film Resistor Network; Resistance Bourns Res N/w, Isolated, 560R, 0.25W, Dip; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP DIP DIP
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Power Rating 2.25 watts 0.2500 watts
Operating DC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details