Bourns, Inc. Resistance Bourns 4116R-1-470LF.

Description
Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes
Description
Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4623 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4623
Resistance Bourns 30AC4623
Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4623
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 47 ohms
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details