Bourns, Inc. Resistor Networks, Arrays 4116R-1-391

Description
"390 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"390 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-391-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-391-ND
Resistor Networks, Arrays 4116R-1-391-ND
"390 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"390 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-391
751364-4116R-1-391
Resistor Networks, Arrays - 4116R-1-391 751364-4116R-1-391
Manufacturer: Bourns Inc. Win Source Part Number: 751364-4116R-1-391 Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 4116R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 751364-4116R-1-391
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 390
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 4116R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Singapore, Singapore
390 OHM Resistor
50-4116R-1-391
390 OHM Resistor 50-4116R-1-391
RES ARRAY 8 RES 390 OHM 16DIP Product overview: 4116R-1-391 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-391 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 390 OHM 16DIP Product overview: 4116R-1-391 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-391 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4116R-1-391-ND 751364-4116R-1-391 50-4116R-1-391
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4116R-1-391 390 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole 16-DIP (0.300", 7.62mm)
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details