"330 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
8-isolated film resistor,330R,0.25W,
8-isolated film resistor,330R,0.25W,
Resistor; 330 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
RESISTOR NETWORK, 330R; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RESISTOR NETWORK, 330R; Resistance:330ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes
RES ARRAY 8 RES 330 OHM 16DIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4116R-1-331LF-ND | 5223185 | 5223185P | 70155384 | 32K8482 | 39K2496 | 4116R-1-331LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor; 330 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC | Resistor Network, 330R; Resistance Bourns | Resistor Network, 330R; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | General Use | |||||
| Mounting / Packaging | ThroughHole; "16-DIP | ThroughHole; Dip | DIP | DIP | DIP | DIP | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |