Bourns, Inc. Resistor Networks, Arrays 4116R-1-223LF

Description
"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-223LF-ND
Resistor Networks, Arrays 4116R-1-223LF-ND
"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"22k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 8 RES 22K OHM 16DIP Product overview: 4116R-1-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-223LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 22K OHM 16DIP Product overview: 4116R-1-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-223LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-223LF
807599-4116R-1-223LF
Resistor Networks, Arrays - 4116R-1-223LF 807599-4116R-1-223LF
Manufacturer: Bourns Inc. Win Source Part Number: 807599-4116R-1-223LF Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C Part Number Series: 4116R

Manufacturer: Bourns Inc.
Win Source Part Number: 807599-4116R-1-223LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
Part Number Series: 4116R

Buy Now
Resistor Network, Isolated, 8 Resistor, 22 Kohm, 2%, Dip; Resistance Bourns - 32K8462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 8 Resistor, 22 Kohm, 2%, Dip; Resistance Bourns
32K8462
Resistor Network, Isolated, 8 Resistor, 22 Kohm, 2%, Dip; Resistance Bourns 32K8462
RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 22 KOHM, 2%, DIP; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 22 KOHM, 2%, DIP; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-1-223LF-ND 50-4116R-1-223LF 807599-4116R-1-223LF 32K8462
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4116R-1-223LF Resistor Network, Isolated, 8 Resistor, 22 Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole DIP
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details