Manufacturer: Bourns Inc.
Win Source Part Number: 906769-4116R-1-202LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
RES ARRAY 8 RES 2K OHM 16DIP Product overview: 4116R-1-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-202LF can be used for catalog matching and distributor lookup.
"2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
THICK FILM RESISTOR NETWORK; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 906769-4116R-1-202LF | 50-4116R-1-202LF | 4116R-1-202LF-ND | 32K8457 |
| Product Name | Resistor Networks, Arrays - 4116R-1-202LF | Resistor | Resistor Networks, Arrays | Thick Film Resistor Network; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | DIP |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features | Electrically isolated. | |||
| Technology / Construction | Thick Film | Thick Film (Chip) |