Bourns, Inc. Resistor Networks, Arrays 4116R-1-202

Description
"2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4116R-1-202-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4116R-1-202-ND
Resistor Networks, Arrays 118-4116R-1-202-ND
"2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038570-4116R-1-202
Resistors - Resistor Networks, Arrays 1038570-4116R-1-202
Win Source Part Number: 1038570-4116R-1-202 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Alternative Parts (Cross-Reference): 4114R-1-202; 4116R-1-182LF; 4116R-1-1824116R-1-2 02.; 4116R1-202; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Other Names: 118-4116R-1-202,4116 R-1-202-ND,4116R-001 -202 Base Product Number: 4116R RoHS Status: RoHS non-compliant

Win Source Part Number: 1038570-4116R-1-202
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Alternative Parts (Cross-Reference): 4114R-1-202; 4116R-1-182LF; 4116R-1-1824116R-1-202.; 4116R1-202;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Other Names: 118-4116R-1-202,4116R-1-202-ND,4116R-001-202
Base Product Number: 4116R
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 8 RES 2K OHM 16DIP Product overview: 4116R-1-202 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-202 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2K OHM 16DIP Product overview: 4116R-1-202 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 118-4116R-1-202-ND 1038570-4116R-1-202 50-4116R-1-202
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole 16-DIP (0.300", 7.62mm)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details