Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 4116R-003-221/331 4116R-003-221/331

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038569-4116R-003-22 1/331 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 4.116 kΩ Power Rating: 2.25 W Number of Pins: 16 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038569-4116R-003-22 1/331 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 4.116 kΩ Power Rating: 2.25 W Number of Pins: 16 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 4116R-003-221/331 - 1038569-4116R-003-221/331 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 4116R-003-221/331
1038569-4116R-003-221/331
OEM Parts - OEM Parts (0 - 9) - 4116R-003-221/331 1038569-4116R-003-221/331
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038569-4116R-003-22 1/331 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 4.116 kΩ Power Rating: 2.25 W Number of Pins: 16 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038569-4116R-003-221/331
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 4.116 kΩ
Power Rating: 2.25 W
Number of Pins: 16
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 100 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038569-4116R-003-221/331
Product Name OEM Parts - OEM Parts (0 - 9) - 4116R-003-221/331
Unlock Full Specs
to access all available technical data

Similar Products