Bourns, Inc. Resistor 4116R-001-331

Description
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; VOLTAGE RATING:100V;. FREE 2 YEAR RADWELL WARRANTY
Description
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; VOLTAGE RATING:100V;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 15956987 - Radwell International
Willingboro, NJ, United States
Resistor
15956987
Resistor 15956987
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; VOLTAGE RATING:100V;. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; VOLTAGE RATING:100V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 15956987
Product Name Resistor
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details