Bourns, Inc. Resistor Networks, Arrays 4114R-3-221/331LF

Description
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-3-221/331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-3-221/331LF-ND
Resistor Networks, Arrays 4114R-3-221/331LF-ND
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns - 32K8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns
32K8425
Res, Net, Dual Terminator, 220R/330R; Resistance Bourns 32K8425
RES, NET, DUAL TERMINATOR, 220R/330R; Resistance:-; Network Circuit Type:Dual Terminator; No. of Resistors:24Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: Yes

RES, NET, DUAL TERMINATOR, 220R/330R; Resistance:-; Network Circuit Type:Dual Terminator; No. of Resistors:24Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-3-221/331LF-ND 32K8425
Product Name Resistor Networks, Arrays Res, Net, Dual Terminator, 220R/330R; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP DIP
Resistance Range 220 to 330 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers