Bourns, Inc. Resistor Networks, Arrays 4114R-2-390

Description
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-390-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-390-ND
Resistor Networks, Arrays 4114R-2-390-ND
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

"39 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns - 04B6233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns
04B6233
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns 04B6233
Resistor Network,Thick Film,39Ohms,100WV,-2 50,250ppm-TC,7731-Ca se

Resistor Network,Thick Film,39Ohms,100WV,-250,250ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-390-ND 04B6233
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details