Bourns, Inc. Resistor Networks, Arrays 4114R-2-222

Description
"2.2k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-222-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-222-ND
Resistor Networks, Arrays 4114R-2-222-ND
"2.2k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"2.2k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Bussed Resistor Network 13, 2.2Kohm 2%, Dip; Resistance Bourns - 02F2037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 13, 2.2Kohm 2%, Dip; Resistance Bourns
02F2037
Resistor, Bussed Resistor Network 13, 2.2Kohm 2%, Dip; Resistance Bourns 02F2037
RESISTOR, BUSSED RESISTOR NETWORK 13, 2.2KOHM 2%, DIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 13, 2.2KOHM 2%, DIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-222-ND 02F2037
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 13, 2.2Kohm 2%, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP DIP
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details