"5.6k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Win Source Part Number: 983704-4114R-1-562
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 5.6k
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Base Product Number: 4114R
RoHS Status: RoHS non-compliant
RES ARRAY 7 RES 5.6K OHM 14DIP Product overview: 4114R-1-562 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-562 can be used for catalog matching and distributor lookup.
RESISTORS NETWORK - THICK FILM MOLD DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4114R-1-562-ND | 983704-4114R-1-562 | 50-4114R-1-562 | 02F1994 |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor | Resistors Network Thick Film Mold Dip Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; "14-DIP | ThroughHole | 14-DIP (0.300", 7.62mm) | |
| Resistance Range | 5600 ohms | 5600 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |