Bourns, Inc. Resistor Networks, Arrays 4114R-1-181

Description
"180 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"180 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-181-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-181-ND
Resistor Networks, Arrays 4114R-1-181-ND
"180 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"180 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns - 02F1975 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns
02F1975
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns 02F1975
RESISTORS NETWORK - THICK FILM MOLD DIP ROHS COMPLIANT: NO

RESISTORS NETWORK - THICK FILM MOLD DIP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-1-181-ND 02F1975
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Dip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 180 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details