Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 4114R-001-331 4114R-001-331

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038560-4114R-001-33 1 Termination: DIP Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 330 Ω Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 2 W Categories: OEM Parts(0-9) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038560-4114R-001-33 1 Termination: DIP Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 330 Ω Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 2 W Categories: OEM Parts(0-9) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 4114R-001-331 - 1038560-4114R-001-331 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 4114R-001-331
1038560-4114R-001-331
OEM Parts - OEM Parts (0 - 9) - 4114R-001-331 1038560-4114R-001-331
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038560-4114R-001-33 1 Termination: DIP Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 330 Ω Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 2 W Categories: OEM Parts(0-9) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038560-4114R-001-331
Termination: DIP
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 330 Ω
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 2 W
Categories: OEM Parts(0-9)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038560-4114R-001-331
Product Name OEM Parts - OEM Parts (0 - 9) - 4114R-001-331
Unlock Full Specs
to access all available technical data