Bourns, Inc. Resistor Networks, Arrays 4108R-2-221LF

Description
"220 Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4108R-2-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4108R-2-221LF-ND
Resistor Networks, Arrays 118-4108R-2-221LF-ND
"220 Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"220 Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4108R-2-221LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers