Bourns, Inc. Resistor Networks, Arrays 4108R-1-330

Description
"33 Ohm ±1Ohm 250mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"33 Ohm ±1Ohm 250mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-1-330-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-1-330-ND
Resistor Networks, Arrays 4108R-1-330-ND
"33 Ohm ±1Ohm 250mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-DIP (0.300"", 7.62mm)"

"33 Ohm ±1Ohm 250mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4108R-1-330-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details