50k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 50K OHM 1/4W PLASTIC LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 39LA-1PB-503-ND | 39LA-1PB-503 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |