5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
POT 5K OHM 2W CERMET LINEAR Product overview: 3852C-282-502AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852C-282-502AL can be used for catalog matching and distributor lookup.
POT 5K OHM 2W CERMET LINEAR
CERMET POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3852C-282-502AL-ND | 84-3852C-282-502AL | 3852C-282-502AL | 62K3251 | 70153775 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Cermet Potentiometer, 5Kohm 10%, 2W; Track Resistance Bourns | Pot;Cermet;Res 5 Kilohms;Panel;1 Turn;Linear 10%;Pwr-Rtg 1W;Shaft Dia 0.125" |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | Single Turn | ||
| Resistance Taper | Linear |