Bourns, Inc. Rotary Potentiometers, Rheostats 3852A-282-103A

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3852A-282-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3852A-282-103A-ND
Rotary Potentiometers, Rheostats 3852A-282-103A-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 413036 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
413036
Trim Potentiometers PC Board Mount 413036
DISCONTINUED BY MANUFACTURER, CERMET PANEL CONTROL, POWER RATING:1W, TRACK RESISTANCE:10KOHM, RESISTANCE TOLERANCE: 10%, SERIES:3852, OPERATING TEMPERATURE RANGE:-1C TO +125C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CERMET PANEL CONTROL, POWER RATING:1W, TRACK RESISTANCE:10KOHM, RESISTANCE TOLERANCE: 10%, SERIES:3852, OPERATING TEMPERATURE RANGE:-1C TO +125C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-282-103A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-282-103A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-282-103A
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3852A-282-103A-ND 413036 3852A-282-103A
Product Name Rotary Potentiometers, Rheostats Trim Potentiometers PC Board Mount Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details