Bourns, Inc. Cermet Potentiometer, 100 Ohm 10% 2W; Track Resistance Bourns 3852A-282-101A

Description
CERMET POTENTIOMETER, 100 OHM 10% 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
CERMET POTENTIOMETER, 100 OHM 10% 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 100 Ohm 10% 2W; Track Resistance Bourns - 01F9184 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 100 Ohm 10% 2W; Track Resistance Bourns
01F9184
Cermet Potentiometer, 100 Ohm 10% 2W; Track Resistance Bourns 01F9184
CERMET POTENTIOMETER, 100 OHM 10% 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

CERMET POTENTIOMETER, 100 OHM 10% 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet
Potentiometer - 15956676 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956676
Potentiometer 15956676
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SERIES: 3852, POWER RATING: 2W, TRACK RESISTANCE: 100OHM, RESISTANCE TOLERANCE: ±10PERCENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SERIES: 3852, POWER RATING: 2W, TRACK RESISTANCE: 100OHM, RESISTANCE TOLERANCE: ±10PERCENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3852A-282-101A

BOURNS Pilot Devices 3852A-282-101A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 01F9184 15956676
Product Name Cermet Potentiometer, 100 Ohm 10% 2W; Track Resistance Bourns Potentiometer Potentiometer
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers