Bourns, Inc. Value Display Potentiometers 3683S-1-102L

Description
1 kOhms 2W 3 Character Panel Mount Value Display Potentiometer
Request a Quote Datasheet
Description
1 kOhms 2W 3 Character Panel Mount Value Display Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Value Display Potentiometers - 3683S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Value Display Potentiometers
3683S-1-102L-ND
Value Display Potentiometers 3683S-1-102L-ND
1 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

1 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

Buy Now Datasheet
2W Value Display Potentiometer - 81-3683S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Value Display Potentiometer
81-3683S-1-102L
2W Value Display Potentiometer 81-3683S-1-102L
VALUE DISPLAY POT 1K 2W PNL MT Product overview: 3683S-1-102L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-102L can be used for catalog matching and distributor lookup.

VALUE DISPLAY POT 1K 2W PNL MT Product overview: 3683S-1-102L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 1655976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1655976
Potentiometers 1655976
Bourns 3683S-1-102L Potentiometer

Bourns 3683S-1-102L Potentiometer

Supplier's Site
Potentiometers - 1655976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1655976P
Potentiometers 1655976P
Bourns 3683S-1-102L Potentiometer

Bourns 3683S-1-102L Potentiometer

Supplier's Site
Potentiometers - 1673204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673204
Potentiometers 1673204
Bourns 3683S-1-102L Potentiometer

Bourns 3683S-1-102L Potentiometer

Supplier's Site
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm - 70153755 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm
70153755
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm 70153755
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm

POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm

Supplier's Site
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns - 62K3220 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns
62K3220
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns 62K3220
DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, Digital, 2W, 1K; Track Resistance Bourns - 46Y2720 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Digital, 2W, 1K; Track Resistance Bourns
46Y2720
Potentiometer, Digital, 2W, 1K; Track Resistance Bourns 46Y2720
POTENTIOMETER, DIGITAL, 2W, 1K; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: Yes

POTENTIOMETER, DIGITAL, 2W, 1K; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3683S-1-102L-ND 81-3683S-1-102L 1655976 1655976P 70153755 62K3220 46Y2720
Product Name Value Display Potentiometers 2W Value Display Potentiometer Potentiometers Potentiometers POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns Potentiometer, Digital, 2W, 1K; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer; Digital Potentiometer
Tolerance 3 +/- % 3 +/- % 3 +/- %
Resistance Range 1000 ohms 1000 ohms
Operating Temperature -25 to 85 C (-13 to 185 F) ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers