10 kOhms 2W 1 Character Panel Mount Value Display Potentiometer
VALUE DISPLAY POT 10K 2W PNL MT Product overview: 3681S-1-103L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3681S-1-103L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3681S-1-103L-ND | 81-3681S-1-103L |
| Product Name | Value Display Potentiometers | 2W Value Display Potentiometer |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Tolerance | 3 +/- % |