Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7 AD5247BKS100-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909384-AD5247BKS100- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909384-AD5247BKS100- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7
909384-AD5247BKS100-RL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7 909384-AD5247BKS100-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909384-AD5247BKS100- RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909384-AD5247BKS100-RL7
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5247BKS100-RL7
Data Acquisition - Digital Potentiometers AD5247BKS100-RL7
IC DGTL POT 128POS SC70-6 T/R

IC DGTL POT 128POS SC70-6 T/R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 909384-AD5247BKS100-RL7 AD5247BKS100-RL7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - CAT5114ZI-50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details