POT 2K OHM 1.5W WIREWOUND LINEAR
| DigiKey | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 118-3610S-2-202-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 2000 ohms |