Bourns, Inc. 2W Rheostat 3590S-6-104L

Description
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3590S-6-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-6-104L
2W Rheostat 84-3590S-6-104L
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-6-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-6-104L-ND
Rotary Potentiometers, Rheostats 3590S-6-104L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-6-104L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-6-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-6-104L
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site
Res,wirewound,100Kohms,5+/-% Tol Rohs Compliant Bourns - 17M3656 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,100Kohms,5+/-% Tol Rohs Compliant Bourns
17M3656
Res,wirewound,100Kohms,5+/-% Tol Rohs Compliant Bourns 17M3656
RES,Wirewound,100KOh ms,5+/-% Tol RoHS Compliant: Yes

RES,Wirewound,100KOhms,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3590S-6-104L 3590S-6-104L-ND 3590S-6-104L 17M3656
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Res,wirewound,100Kohms,5+/-% Tol Rohs Compliant Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data