3590 series wirewound precision potentiometers with bushing mount, fully sealed body, plastic or metal shaft and bushings (please refer to datasheet for details) and PCB pins.
Wirewound potentiometers. Stainless steel shaft. Robust. High performance ,Bushing mount,Sealable
For use in HMI applications.
Maximum Resistance = 10kOhms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6 mm
Mounting Hole Diameter = 10.44mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 3590S
Length = 7.93mm
3590 series wirewound precision potentiometers with bushing mount, fully sealed body, plastic or metal shaft and bushings (please refer to datasheet for details) and PCB pins.
Wirewound potentiometers. Stainless steel shaft. Robust. High performance ,Bushing mount,Sealable
For use in HMI applications.
Maximum Resistance = 10kOhms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6 mm
Mounting Hole Diameter = 10.44mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 3590S
Length = 7.93mm
Delivery on production packaging - Box. This product is non-returnable.
POT 10K OHM 2W WIREWOUND LINEAR
Manufacturer: Bourns Inc.
Win Source Part Number: 855795-3590S-6-103L
Series: 3590
Features: Ohm 1 Gang Potentiometer 10.0 Kierros
Package: Bulk
Family Name: 3590S
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.31.0000
Other Part Number: 3590S6103L, Q4110890A, 2266-3590S-6-103L
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors |
Product Number | 7899387 | 3590S-6-103L | 855795-3590S-6-103L | 3590S-6-103L-ND | 17M3655 |
Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats - 3590S-6-103L | Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
Potentiometer Type | Standard Potentiometer | Digital Potentiometer | |||
Resistance Taper | Linear | ||||
Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |