Bourns, Inc. Potentiometers 3590S-1-503L

Description
PRECISION POT-7/8" 22MM DIA 10T WW
Request a Quote Datasheet
Description
PRECISION POT-7/8" 22MM DIA 10T WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2330740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2330740
Potentiometers 2330740
PRECISION POT-7/8" 22MM DIA 10T WW

PRECISION POT-7/8" 22MM DIA 10T WW

Supplier's Site
Potentiometers - 2330738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2330738
Potentiometers 2330738
Bourns 3590S-1-503L Potentiometer

Bourns 3590S-1-503L Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-1-503L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-1-503L-ND
Rotary Potentiometers, Rheostats 3590S-1-503L-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Trimmer Potentiometer - 80-3590S-1-503L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Trimmer Potentiometer
80-3590S-1-503L
2W Trimmer Potentiometer 80-3590S-1-503L
Res Wirewound POT 50K Ohm 5% 2W 10(Elec)/10(Mech)Tur n 6.3mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount Product overview: 3590S-1-503L from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3590S-1-503L can be used for catalog matching and distributor lookup.

Res Wirewound POT 50K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.3mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount Product overview: 3590S-1-503L from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3590S-1-503L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-1-503L
1128296-3590S-1-503L
Rotary Potentiometers, Rheostats - 3590S-1-503L 1128296-3590S-1-503L
Manufacturer: Bourns Inc. Win Source Part Number: 1128296-3590S-1-503L Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.248" (6.30mm) Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 3590S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128296-3590S-1-503L
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 50k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.248" (6.30mm)
Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 3590S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
Pot;Wirewound;50 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;50 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153738
Pot;Wirewound;50 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153738
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Bourns - 62K3204 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Bourns
62K3204
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Bourns 62K3204
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors Resistors
Product Number 2330740 3590S-1-503L-ND 80-3590S-1-503L 1128296-3590S-1-503L 70153738 62K3204
Product Name Potentiometers Rotary Potentiometers, Rheostats 2W Trimmer Potentiometer Rotary Potentiometers, Rheostats - 3590S-1-503L Pot;Wirewound;50 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Bourns
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Precision
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers