Bourns, Inc. Potentiometers 3590S-1-102L

Description
Bourns 3590S-1-102L Potentiometer
Request a Quote Datasheet
Description
Bourns 3590S-1-102L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7377638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377638
Potentiometers 7377638
Bourns 3590S-1-102L Potentiometer

Bourns 3590S-1-102L Potentiometer

Supplier's Site
Potentiometers - 7377638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377638P
Potentiometers 7377638P
Bourns 3590S-1-102L Potentiometer

Bourns 3590S-1-102L Potentiometer

Supplier's Site
Potentiometers - 1674667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674667
Potentiometers 1674667
Bourns 3590S-1-102L Potentiometer

Bourns 3590S-1-102L Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-1-102L-ND
Rotary Potentiometers, Rheostats 3590S-1-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-1-102L
1128294-3590S-1-102L
Rotary Potentiometers, Rheostats - 3590S-1-102L 1128294-3590S-1-102L
Manufacturer: Bourns Inc. Win Source Part Number: 1128294-3590S-1-102L Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 1k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.248" (6.30mm) Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 3590S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128294-3590S-1-102L
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 1k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.248" (6.30mm)
Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 3590S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
2W Rheostat - 84-3590S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-1-102L
2W Rheostat 84-3590S-1-102L
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns - 62K3198 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns
62K3198
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns 62K3198
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3590S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns - 50P9068 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3590S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns
50P9068
Rotary Potentiometer, Wirewound, 3590S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns 50P9068
Rotary Potentiometer, Wirewound, 3590S Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3590S Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153734
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153734
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-1-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-1-102L
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 7377638 7377638P 3590S-1-102L-ND 1128294-3590S-1-102L 84-3590S-1-102L 62K3198 50P9068 70153734 3590S-1-102L
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3590S-1-102L 2W Rheostat Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3590S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Linear; Linear
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details