The 3549 Series 10 turn precision potentiometers are designed for use in harsh environmental conditions, providing reliability and excellent performance over traditional optical and contacting encoders. Applications for the 3549 series precision potentiometers include: medical diagnostic and imaging equipment, patient mobility and therapy equipment, industrial automation, test and measurement, motorized aircraft seats, Application where analogue position sensing is required
Wirewound and Hybritron® elements. High rotational life. Suitable for use under side load. Designed for HMI and MMI applications. Dual gang option. Servo mount option
Maximum Resistance = 10kOhms
Number of Turns = 10
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 3549
Length = 19.81mm
Delivery on production packaging - Bag. This product is non-returnable.
The 3549 Series 10 turn precision potentiometers are designed for use in harsh environmental conditions, providing reliability and excellent performance over traditional optical and contacting encoders. Applications for the 3549 series precision potentiometers include: medical diagnostic and imaging equipment, patient mobility and therapy equipment, industrial automation, test and measurement, motorized aircraft seats, Application where analogue position sensing is required
Wirewound and Hybritron® elements. High rotational life. Suitable for use under side load. Designed for HMI and MMI applications. Dual gang option. Servo mount option
Maximum Resistance = 10kOhms
Number of Turns = 10
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 3549
Length = 19.81mm
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
POT 10K OHM 2W HYBRITRON LINEAR
RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | 7703163P | 3549H-1AC-103B-ND | 3549H-1AC-103B |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
Configuration | Multiturn | Multiturn | |
Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |