Bourns, Inc. 1.5W Interface Transceiver IC 3548H-1AC-103A

Description
POT 10K OHM 1.5W HYBRITRON LIN Product overview: 3548H-1AC-103A from Bourns, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548H-1AC-103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1.5W HYBRITRON LIN Product overview: 3548H-1AC-103A from Bourns, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548H-1AC-103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W Interface Transceiver IC - 84-3548H-1AC-103A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Interface Transceiver IC
84-3548H-1AC-103A
1.5W Interface Transceiver IC 84-3548H-1AC-103A
POT 10K OHM 1.5W HYBRITRON LIN Product overview: 3548H-1AC-103A from Bourns, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548H-1AC-103A can be used for catalog matching and distributor lookup.

POT 10K OHM 1.5W HYBRITRON LIN Product overview: 3548H-1AC-103A from Bourns, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548H-1AC-103A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 84-3548H-1AC-103A
Product Name 1.5W Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details