Bourns, Inc. Rotary Potentiometers, Rheostats 3540S-1-103L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3540S-1-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-103L-ND
Rotary Potentiometers, Rheostats 3540S-1-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1375040-3540S-1-103L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1375040-3540S-1-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1375040-3540S-1-103L
Win Source Part Number: 1375040-3540S-1-103L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 10k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)

Win Source Part Number: 1375040-3540S-1-103L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: 3540
Package: Tray
Product Status: Active
Base Product Number: 3540S
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 10k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.812" (20.63mm)
Actuator Diameter: 0.2497" (6.34mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.875" Dia (22.23mm)

Buy Now Datasheet
Potentiometers - 5222974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222974
Potentiometers 5222974
Bourns 3540S-1-103L Potentiometer

Bourns 3540S-1-103L Potentiometer

Supplier's Site
Potentiometers - 5222974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222974P
Potentiometers 5222974P
3540-S1 10 turn,Wirewound Pot10K,2W

3540-S1 10 turn,Wirewound Pot10K,2W

Supplier's Site
Potentiometers - 1673599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673599
Potentiometers 1673599
3540-S1 10 turn,Wirewound Pot10K,2W

3540-S1 10 turn,Wirewound Pot10K,2W

Supplier's Site
2W Rheostat - 84-3540S-1-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3540S-1-103L
2W Rheostat 84-3540S-1-103L
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns - 88K8192 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns
88K8192
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns 88K8192
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometer, 10K; Track Resistance Bourns - 11R0143 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K; Track Resistance Bourns
11R0143
Potentiometer, 10K; Track Resistance Bourns 11R0143
POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153714
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153714
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Potentiometer - 15956442 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956442
Potentiometer 15956442
WIREWOUND POTENTIOMETER, 10KOHM, 5PERCENT, 2W. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 10KOHM, 5PERCENT, 2W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3540S-1-103L

BOURNS Pilot Devices 3540S-1-103L

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-103L
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3540S-1-103L-ND 1375040-3540S-1-103L 5222974 5222974P 84-3540S-1-103L 88K8192 11R0143 70153714 15956442 3540S-1-103L
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers 2W Rheostat Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns Potentiometer, 10K; Track Resistance Bourns Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Potentiometer Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details