Bourns, Inc. Rotary Potentiometers, Rheostats 3400S-1-103L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3400S-1-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-103L-ND
Rotary Potentiometers, Rheostats 3400S-1-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
5W Rheostat - 84-3400S-1-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Rheostat
84-3400S-1-103L
5W Rheostat 84-3400S-1-103L
POT 10K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot;Wirewound;10 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;10 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497"
70153706
Pot;Wirewound;10 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" 70153706
10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable Excellent Wiper Stability High Stop Strength Optional ±0.05% Linearity

10-Turn, 5 Watt — 113⁄16" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±20 ppm/°C
  • Resistance Tolerance: ±3%
  • Independent Linearity: ±0.15%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
  • End Voltage: 15% Max.
    Features
  • Bushing Mount
  • Sealable
  • Excellent Wiper Stability
  • High Stop Strength
  • Optional ±0.05% Linearity
Supplier's Site
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Bourns - 62K3174 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Bourns
62K3174
Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Bourns 62K3174
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-103L
POT 10K OHM 5W WIREWOUND LINEAR

POT 10K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 3400S-1-103L-ND 84-3400S-1-103L 70153706 62K3174 3400S-1-103L
Product Name Rotary Potentiometers, Rheostats 5W Rheostat Pot;Wirewound;10 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 10Kohm, 3%, 5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data