470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386V-1-471-ND | 10C1319 |
| Product Name | Trimmer Potentiometers | Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |